Selecta Products Straight Blade Power Plug D0651

Description
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 6-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 6-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0651 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
D0651
Straight Blade Power Plug D0651
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 6-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STRAIGHT TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 6-50P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number D0651
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Current Rating 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6805-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4513 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Rectangular Power Connectors - 1-2213756-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details