Selecta Products Straight Blade Power Connector D0533

Description
" NYLON MATERIAL YELLOW COLOR 5-30R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" NYLON MATERIAL YELLOW COLOR 5-30R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - D0533 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Connector
D0533
Straight Blade Power Connector D0533
" NYLON MATERIAL YELLOW COLOR 5-30R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number D0533
Product Name Straight Blade Power Connector
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-04-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403045M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details