"
OCCUPANCY SENSOR TYPE
4.5 INCH DIA X 1.02 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
CEILING MOUNTING
360 DEG FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1000 SQ FT AREA COVERAGE
5/10/15/20/30 MIN (FIXED) TIME DELAY
CURRENT RATING 35 MILLIAMPERE
INDICATOR TYPE LIGHT RED AND GREEN LED
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY SENSOR TYPE
4.5 INCH DIA X 1.02 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
CEILING MOUNTING
360 DEG FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1000 SQ FT AREA COVERAGE
5/10/15/20/30 MIN (FIXED) TIME DELAY
CURRENT RATING 35 MILLIAMPERE
INDICATOR TYPE LIGHT RED AND GREEN LED
"
"
OCCUPANCY SENSOR TYPE
4.5 INCH DIA X 1.02 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
CEILING MOUNTING
360 DEG FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1000 SQ FT AREA COVERAGE
5/10/15/20/30 MIN (FIXED) TIME DELAY
CURRENT RATING 35 MILLIAMPERE
INDICATOR TYPE LIGHT RED AND GREEN LED
"