"
OCCUPANCY SENSOR TYPE
4.5 INCH DIA X 1.02 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
MEETING, CONFERENCE AND CLASSROOM, RESTROOM, DRESSING ROOM, LIBRARIES, INTERVIEW ROOM, TESTING AREA, LUNCH AND BREAK ROOM APPLICATION
120/277/347 VAC AT 50/60 HZ VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING
360 DEG FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1000 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN, LINE VOLTAGE LOAD TYPE
5/10/15/20/30 MIN (FIXED) TIME DELAY
CURRENT RATING 35 MILLIAMPERE
INDICATOR TYPE LIGHT RED AND GREEN LED
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY SENSOR TYPE
4.5 INCH DIA X 1.02 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
MEETING, CONFERENCE AND CLASSROOM, RESTROOM, DRESSING ROOM, LIBRARIES, INTERVIEW ROOM, TESTING AREA, LUNCH AND BREAK ROOM APPLICATION
120/277/347 VAC AT 50/60 HZ VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING
360 DEG FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1000 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN, LINE VOLTAGE LOAD TYPE
5/10/15/20/30 MIN (FIXED) TIME DELAY
CURRENT RATING 35 MILLIAMPERE
INDICATOR TYPE LIGHT RED AND GREEN LED
"
"
OCCUPANCY SENSOR TYPE
4.5 INCH DIA X 1.02 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
MEETING, CONFERENCE AND CLASSROOM, RESTROOM, DRESSING ROOM, LIBRARIES, INTERVIEW ROOM, TESTING AREA, LUNCH AND BREAK ROOM APPLICATION
120/277/347 VAC AT 50/60 HZ VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING
360 DEG FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1000 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN, LINE VOLTAGE LOAD TYPE
5/10/15/20/30 MIN (FIXED) TIME DELAY
CURRENT RATING 35 MILLIAMPERE
INDICATOR TYPE LIGHT RED AND GREEN LED
"
"
OCCUPANCY SENSOR TYPE
4.5 INCH DIA X 1.02 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
MEETING, CONFERENCE AND CLASSROOM, RESTROOM, DRESSING ROOM, LIBRARIES, INTERVIEW ROOM, TESTING AREA, LUNCH AND BREAK ROOM APPLICATION
120/277/347 VAC AT 50/60 HZ VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING