Selecta Products Standard AC Switch CSB20AC4-WCC6

Description
" TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC4-WCC6 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
CSB20AC4-WCC6
Standard AC Switch CSB20AC4-WCC6
" TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D SIZE
  • WHITE COLOR
  • FOUR WAY OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • HARD USE, SPECIFICATION GRADE APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number CSB20AC4-WCC6
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details