Selecta Products Standard AC Switch CSB20AC4-ICC6

Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SIDE, BACK WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CSB20AC4 MODEL "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SIDE, BACK WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CSB20AC4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC4-ICC6 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
CSB20AC4-ICC6
Standard AC Switch CSB20AC4-ICC6
" TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SIDE, BACK WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CSB20AC4 MODEL "

"

  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • IVORY COLOR
  • FOUR WAY OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • HARD USE, SPECIFICATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • PACKAGING TYPE CUT CASE
  • CSB20AC4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number CSB20AC4-ICC6
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details