Selecta Products Standard AC Switch CSB20AC3-WCC8

Description
" TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR THREE WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR THREE WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC3-WCC8 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
CSB20AC3-WCC8
Standard AC Switch CSB20AC3-WCC8
" TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR THREE WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D SIZE
  • WHITE COLOR
  • THREE WAY OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • HARD USE, SPECIFICATION GRADE APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number CSB20AC3-WCC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
22mm Toggle Switch 800F PB - 800FM-JR4MX20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details