Selecta Products Standard AC Switch CSB15AC2

Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB15AC2 - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
CSB15AC2
Standard AC Switch CSB15AC2
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • BROWN COLOR
  • 2-POLE OPERATION TYPE
  • UL 20, FSUL WS896, CSA C22.2 APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number CSB15AC2
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
30 mm Toggle Switch 800T PB - 800T-T4T8JJGG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details