"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
IVORY COLOR
2-POLE OPERATION TYPE
UL 20, FSUL WS896, CSA C22.2 APPROVAL
COMMERCIAL APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
IVORY COLOR
2-POLE OPERATION TYPE
UL 20, FSUL WS896, CSA C22.2 APPROVAL
COMMERCIAL APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
IVORY COLOR
2-POLE OPERATION TYPE
UL 20, FSUL WS896, CSA C22.2 APPROVAL
COMMERCIAL APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL