Selecta Products Locking Device Plug CS8365

Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS8365 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
CS8365
Locking Device Plug CS8365
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.685 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CS8365
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254474 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details