Selecta Products Locking Flanged Male Base Inlet CS8275

Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND DIAMETER 3.5 INCH BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND DIAMETER 3.5 INCH BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - CS8275 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
CS8275
Locking Flanged Male Base Inlet CS8275
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND DIAMETER 3.5 INCH BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • TURNLOK[R] BRAND
  • DIAMETER 3.5 INCH
  • BLADE MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CS8275
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lighting Connectors - 1369893 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details