Selecta Products Locking Device Receptacle CS8269

Description
" SINGLE LOCKING, CALIFORNIA STYLE TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet
Description
" SINGLE LOCKING, CALIFORNIA STYLE TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS8269 - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
CS8269
Locking Device Receptacle CS8269
" SINGLE LOCKING, CALIFORNIA STYLE TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C "

"

  • SINGLE LOCKING, CALIFORNIA STYLE TYPE
  • GLASS FILLED NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 1.98 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H
  • FACE OUTLET SIZE 1.98 INCH DIA
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 115 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CS8269
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details