Selecta Products Locking Device Plug CS8265

Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS8265 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
CS8265
Locking Device Plug CS8265
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.685 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CS8265
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose - 2104M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details