Selecta Products Locking Flanged Male Base Inlet CS8177

Description
" 4 WIRE(S) UL 498, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 3.50 INCH DIA INCLUDES FLIP LID "
Datasheet
Description
" 4 WIRE(S) UL 498, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 3.50 INCH DIA INCLUDES FLIP LID "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - CS8177 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
CS8177
Locking Flanged Male Base Inlet CS8177
" 4 WIRE(S) UL 498, CSA APPROVAL 480 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND OVERALL DIMENSION 3.50 INCH DIA INCLUDES FLIP LID "

"

  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 480 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 3.50 INCH DIA
  • INCLUDES FLIP LID

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CS8177
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connectors Power - 794953-2 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Industrial Power Connectors - 1365688 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details