Selecta Products Standard AC Switch CS20AC1-I

Description
" TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE IVORY COLOR 1-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING SIDE WIRING ROHS COMPLIANT GRADE TYPE COMMERCIAL SPECIFICATION "
Datasheet
Description
" TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE IVORY COLOR 1-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING SIDE WIRING ROHS COMPLIANT GRADE TYPE COMMERCIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS20AC1-I - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
CS20AC1-I
Standard AC Switch CS20AC1-I
" TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE IVORY COLOR 1-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING SIDE WIRING ROHS COMPLIANT GRADE TYPE COMMERCIAL SPECIFICATION "

"

  • TOGGLE, HEAVY DUTY TYPE
  • GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
  • 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE
  • IVORY COLOR
  • 1-POLE OPERATION TYPE
  • UL 20, C22.2 111 APPROVAL
  • 120/277 VOLT AC VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • SIDE WIRING
  • ROHS COMPLIANT
  • GRADE TYPE COMMERCIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number CS20AC1-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details