"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
GRAY COLOR
THREE WAY OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
CS15AC3 MODEL
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
GRAY COLOR
THREE WAY OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
CS15AC3 MODEL
"
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
GRAY COLOR
THREE WAY OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
CS15AC3 MODEL
"