"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
CS15AC1 MODEL
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
CS15AC1 MODEL
"
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
CS15AC1 MODEL
"
"
TOGGLE TYPE
THERMOPLASTIC (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
CS15AC1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
CS15AC1-LACC8
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Current Rating
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems