"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
GRAY COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
CS15AC1 MODEL
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
GRAY COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
CS15AC1 MODEL
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
GRAY COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
CS15AC1 MODEL
"
"
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL