"
OCCUPANCY SENSOR TYPE
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
24 VDC VOLTAGE RATING
CEILING MOUNTING
110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
INDICATOR TYPE LIGHT RED LED
LENS TYPE MULTI-ZONE FRESNEL
INCLUDES 11 MILLIAMPERE POWER PACK
MOUNTING OPTIONS CEILING TILE OR 3 INCH ROUND MUD RING
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY SENSOR TYPE
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
24 VDC VOLTAGE RATING
CEILING MOUNTING
110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
INDICATOR TYPE LIGHT RED LED
LENS TYPE MULTI-ZONE FRESNEL
INCLUDES 11 MILLIAMPERE POWER PACK
MOUNTING OPTIONS CEILING TILE OR 3 INCH ROUND MUD RING
"
"
OCCUPANCY SENSOR TYPE
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
24 VDC VOLTAGE RATING
CEILING MOUNTING
110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
INDICATOR TYPE LIGHT RED LED
LENS TYPE MULTI-ZONE FRESNEL
INCLUDES 11 MILLIAMPERE POWER PACK
MOUNTING OPTIONS CEILING TILE OR 3 INCH ROUND MUD RING
"
"
OCCUPANCY SENSOR TYPE
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION
24 VDC VOLTAGE RATING
CEILING MOUNTING
110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
INCANDESCENT/FLUORESCENT LOAD TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
INDICATOR TYPE LIGHT RED LED
LENS TYPE MULTI-ZONE FRESNEL
INCLUDES 11 MILLIAMPERE POWER PACK
MOUNTING OPTIONS CEILING TILE OR 3 INCH ROUND MUD RING