"
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION
120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING
360 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
15 SEC TO 16 MIN (ADJUSTABLE) TIME DELAY
TRADEMASTER[R] BRAND
LENS TYPE MULTI-ZONE FRESNEL
TEMPERATURE RATING 0 TO 35 DEG C
"
Selecta Products
Done
Datasheet
Description
"
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION
120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING
360 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
15 SEC TO 16 MIN (ADJUSTABLE) TIME DELAY
TRADEMASTER[R] BRAND
LENS TYPE MULTI-ZONE FRESNEL
TEMPERATURE RATING 0 TO 35 DEG C
"
"
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION
120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING
360 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
15 SEC TO 16 MIN (ADJUSTABLE) TIME DELAY
TRADEMASTER[R] BRAND
LENS TYPE MULTI-ZONE FRESNEL
TEMPERATURE RATING 0 TO 35 DEG C
"
"
3.3 INCH DIA X 2.2 INCH D SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION
120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
CEILING MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING