Selecta Products Duplex/Single Receptacle CRL5362-SCBKB

Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD, SPLIT CIRCUIT CRL MODEL "
Datasheet
Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD, SPLIT CIRCUIT CRL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRL5362-SCBKB - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
CRL5362-SCBKB
Duplex/Single Receptacle CRL5362-SCBKB
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD, SPLIT CIRCUIT CRL MODEL "

"

  • DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
  • OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • INCLUDES 6 INCH LEAD, SPLIT CIRCUIT
  • CRL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CRL5362-SCBKB
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A41S02A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details