"
DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
INCLUDES 6 INCH LEAD
CRL MODEL
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
INCLUDES 6 INCH LEAD
CRL MODEL
"
"
DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
INCLUDES 6 INCH LEAD
CRL MODEL
"
"
DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H