"
POLARIZED TYPE
NYLON MATERIAL
YELLOW, WHITE COLOR
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE IP20
BLADE MATERIAL TIN PLATED STRESSCON
OPERATING TEMPERATURE -40 TO 75 DEG C
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
NYLON MATERIAL
YELLOW, WHITE COLOR
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE IP20
BLADE MATERIAL TIN PLATED STRESSCON
OPERATING TEMPERATURE -40 TO 75 DEG C
"
"
POLARIZED TYPE
NYLON MATERIAL
YELLOW, WHITE COLOR
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE IP20
BLADE MATERIAL TIN PLATED STRESSCON
OPERATING TEMPERATURE -40 TO 75 DEG C
"
"
POLARIZED TYPE
NYLON MATERIAL
YELLOW, WHITE COLOR
L5-30P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL