Selecta Products Duplex/Single Receptacle CRL5262-LAB

Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD CRL MODEL "
Datasheet
Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD CRL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRL5262-LAB - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
CRL5262-LAB
Duplex/Single Receptacle CRL5262-LAB
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD CRL MODEL "

"

  • DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
  • OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • INCLUDES 6 INCH LEAD
  • CRL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CRL5262-LAB
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6791-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2466276-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details