Selecta Products Locking Device Plug CRL515-P

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CRL515-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
CRL515-P
Locking Device Plug CRL515-P
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW, WHITE COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.23 TO 0.69 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L
  • ENCLOSURE IP20
  • BLADE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CRL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CRL515-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C20 with Circuit Breaker TA45 - EF11 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Industrial Power Connectors - 1365685 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details