Selecta Products Locking Device Plug CRL1420-P

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CRL1420-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
CRL1420-P
Locking Device Plug CRL1420-P
" POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW, WHITE COLOR
  • L14-20P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CRL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CRL1420-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A41S02A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Industrial Power Connectors - 1254458 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details