Selecta Products Duplex/Single Receptacle CRB5362-SW

Description
" SMOOTH FACE DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H MAXIMUM WORKING VOLTAGE 250 V CRB5 MODEL "
Datasheet
Description
" SMOOTH FACE DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H MAXIMUM WORKING VOLTAGE 250 V CRB5 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRB5362-SW - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
CRB5362-SW
Duplex/Single Receptacle CRB5362-SW
" SMOOTH FACE DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H MAXIMUM WORKING VOLTAGE 250 V CRB5 MODEL "

"

  • SMOOTH FACE DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, HOSPITAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
  • OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • MAXIMUM WORKING VOLTAGE 250 V
  • CRB5 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CRB5362-SW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial; Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details