Selecta Products Duplex/Single Receptacle CR6307-BK100

Description
" DUPLEX TYPE BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6300 MODEL "
Datasheet
Description
" DUPLEX TYPE BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6307-BK100 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
CR6307-BK100
Duplex/Single Receptacle CR6307-BK100
" DUPLEX TYPE BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6300 MODEL "

"

  • DUPLEX TYPE
  • BLACK COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST AND MOISTURE RESISTANT
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
  • CR6300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CR6307-BK100
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-118-982 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Heavy Duty Power Connectors - 29021 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details