Selecta Products Duplex/Single Receptacle CR6207

Description
" DUPLEX TYPE YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6200 MODEL "
Datasheet
Description
" DUPLEX TYPE YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6207 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
CR6207
Duplex/Single Receptacle CR6207
" DUPLEX TYPE YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6200 MODEL "

"

  • DUPLEX TYPE
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST AND MOISTURE RESISTANT
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
  • CR6200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CR6207
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet F or H, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal - 5098 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Solar Connectors - 1-2472936-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details