Selecta Products Straight Blade Plug CR5266-X

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.69 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.791 INCH H "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.69 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.791 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - CR5266-X - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
CR5266-X
Straight Blade Plug CR5266-X
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.69 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.791 INCH H "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE, SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.23 TO 0.69 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH DIA X 2.791 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CR5266-X
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lighting Connectors - 1369896 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details