Selecta Products Duplex/Single Receptacle CR20-RED

Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C CR20 MODEL "
Datasheet
Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C CR20 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR20-RED - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
CR20-RED
Duplex/Single Receptacle CR20-RED
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C CR20 MODEL "

"

  • DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • RED COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 50 DEG C
  • CR20 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number CR20-RED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IP67 Watertight 15° Angled Receptacle - F31S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers