WALL DIMMER TYPE
4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
RED FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1600 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TITAN[R] BRAND
STYLE WIDE
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
RED FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1600 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TITAN[R] BRAND
STYLE WIDE
WALL DIMMER TYPE
4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
RED FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1600 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TITAN[R] BRAND
STYLE WIDE