WALL DIMMER TYPE
2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
8 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE NARROW
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
8 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE NARROW
WALL DIMMER TYPE
2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
8 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE NARROW
WALL DIMMER TYPE
2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
IVORY FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 V VOLTAGE RATING
8 AMPERE LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE