Selecta Products Dimmer Switch CDFB7277

Description
WALL DIMMER TYPE BROWN FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 7 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
Datasheet
Description
WALL DIMMER TYPE BROWN FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 7 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CDFB7277 - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CDFB7277
Dimmer Switch CDFB7277
WALL DIMMER TYPE BROWN FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 7 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
  • WALL DIMMER TYPE
  • BROWN FINISH
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 7 AMPERE LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • FIELD CONFIGURABLE WALL PLATE TYPE
  • 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
  • TITAN[R] BRAND
  • STYLE WIDE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CDFB7277
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data