Selecta Products Dimmer Switch CDFB5-W

Description
" WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 5 AMPERE (ELECTRONIC BALLAST) LOAD RATING SLIDE TO OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE 2-WIRE FLUORESCENT LOAD TYPE TITAN[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 STYLE NARROW USED ON 2-WIRE 120/277 V FLUORESCENT DIMMING BALLAST "
Datasheet
Description
" WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 5 AMPERE (ELECTRONIC BALLAST) LOAD RATING SLIDE TO OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE 2-WIRE FLUORESCENT LOAD TYPE TITAN[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 STYLE NARROW USED ON 2-WIRE 120/277 V FLUORESCENT DIMMING BALLAST "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CDFB5-W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CDFB5-W
Dimmer Switch CDFB5-W
" WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 5 AMPERE (ELECTRONIC BALLAST) LOAD RATING SLIDE TO OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE 2-WIRE FLUORESCENT LOAD TYPE TITAN[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 STYLE NARROW USED ON 2-WIRE 120/277 V FLUORESCENT DIMMING BALLAST "

"

  • WALL DIMMER TYPE
  • 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • WHITE FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 5 AMPERE (ELECTRONIC BALLAST) LOAD RATING
  • SLIDE TO OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • 2-WIRE FLUORESCENT LOAD TYPE
  • TITAN[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • STYLE NARROW
  • USED ON 2-WIRE 120/277 V FLUORESCENT DIMMING BALLAST

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CDFB5-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data