"
WALL DIMMER TYPE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
16 AMPERE LOAD RATING
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
16 AMPERE LOAD RATING
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
"
WALL DIMMER TYPE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
16 AMPERE LOAD RATING
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"