Selecta Products Dimmer Switch CDFB103-PNAW

Description
" WALL DIMMER TYPE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 5 AMPERE LOAD RATING SCREWLESS WALL PLATE TYPE FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 5 AMPERE LOAD RATING SCREWLESS WALL PLATE TYPE FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CDFB103-PNAW - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CDFB103-PNAW
Dimmer Switch CDFB103-PNAW
" WALL DIMMER TYPE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 5 AMPERE LOAD RATING SCREWLESS WALL PLATE TYPE FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "

"

  • WALL DIMMER TYPE
  • WHITE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • COMMERCIAL, LIGHTING CONTROL APPLICATION
  • 120 V VOLTAGE RATING
  • 5 AMPERE LOAD RATING
  • SCREWLESS WALL PLATE TYPE
  • FLUORESCENT, 2-WIRE ELECTRONIC LOAD TYPE
  • TITAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CDFB103-PNAW
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data