Selecta Products Dimmer Switch CDFB103-P277-LA

Description
WALL DIMMER TYPE 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE LIGHT ALMOND FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 VAC VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
Datasheet
Description
WALL DIMMER TYPE 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE LIGHT ALMOND FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 VAC VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CDFB103-P277-LA - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CDFB103-P277-LA
Dimmer Switch CDFB103-P277-LA
WALL DIMMER TYPE 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE LIGHT ALMOND FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 VAC VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
  • WALL DIMMER TYPE
  • 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • LIGHT ALMOND FINISH
  • SINGLE POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 277 VAC VOLTAGE RATING
  • 10 AMPERE LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • FIELD CONFIGURABLE WALL PLATE TYPE
  • 2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
  • TITAN[R] BRAND
  • STYLE WIDE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CDFB103-P277-LA
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data