WALL DIMMER TYPE
LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 VAC VOLTAGE RATING
10 AMPERE LOAD RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE WIDE
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 VAC VOLTAGE RATING
10 AMPERE LOAD RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE WIDE
WALL DIMMER TYPE
LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120 VAC VOLTAGE RATING
10 AMPERE LOAD RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
2-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE WIDE