Selecta Products Dimmer Switch CD703-PNAI

Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 700 W LOAD RATING PRESET SLIDE OPERATOR TYPE SCREWLESS WALL PLATE TYPE TITAN[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 700 W LOAD RATING PRESET SLIDE OPERATOR TYPE SCREWLESS WALL PLATE TYPE TITAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD703-PNAI - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD703-PNAI
Dimmer Switch CD703-PNAI
" WALL DIMMER TYPE IVORY FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 700 W LOAD RATING PRESET SLIDE OPERATOR TYPE SCREWLESS WALL PLATE TYPE TITAN[R] BRAND "

"

  • WALL DIMMER TYPE
  • IVORY FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • COMMERCIAL, LIGHTING CONTROL APPLICATION
  • 120 V VOLTAGE RATING
  • 700 W LOAD RATING
  • PRESET SLIDE OPERATOR TYPE
  • SCREWLESS WALL PLATE TYPE
  • TITAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD703-PNAI
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data