"
2.85 INCH W X 1.4375 INCH D X 4.87 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
0 TO 10 V, 120/277 V (FLUORESCENT) VOLTAGE RATING
FLUORESCENT, LED LOAD TYPE
INCLUDES BLANK CENTER PLATE
"
Selecta Products
Done
Datasheet
Description
"
2.85 INCH W X 1.4375 INCH D X 4.87 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
0 TO 10 V, 120/277 V (FLUORESCENT) VOLTAGE RATING
FLUORESCENT, LED LOAD TYPE
INCLUDES BLANK CENTER PLATE
"
"
2.85 INCH W X 1.4375 INCH D X 4.87 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
0 TO 10 V, 120/277 V (FLUORESCENT) VOLTAGE RATING
FLUORESCENT, LED LOAD TYPE
INCLUDES BLANK CENTER PLATE
"