Selecta Products Dimmer Switch CD4FB3P-I

Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE IVORY FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet
Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE IVORY FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD4FB3P-I - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD4FB3P-I
Dimmer Switch CD4FB3P-I
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE IVORY FINISH SINGLE POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 24 VDC VOLTAGE RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
  • WALL DIMMER TYPE
  • 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • IVORY FINISH
  • SINGLE POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 24 VDC VOLTAGE RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • FIELD CONFIGURABLE WALL PLATE TYPE
  • FLUORESCENT LOAD TYPE
  • TITAN[R] BRAND
  • STYLE NARROW
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD4FB3P-I
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data