WALL DIMMER TYPE
2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
RED FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE NARROW
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
RED FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE NARROW
WALL DIMMER TYPE
2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
RED FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
SLIDE TO OFF OPERATOR TYPE
FIELD CONFIGURABLE WALL PLATE TYPE
FLUORESCENT LOAD TYPE
TITAN[R] BRAND
STYLE NARROW