"
WALL DIMMER TYPE
WHITE FINISH
1-POLE OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
16 AMPERE LOAD RATING
SLIDE-TO-OFF OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
16 AMPERE LOAD RATING
SLIDE-TO-OFF OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
16 AMPERE LOAD RATING
SLIDE-TO-OFF OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
16 AMPERE LOAD RATING
SLIDE-TO-OFF OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Uncategorized Products
Product Number
CD3FB163-PNAW
Product Name
Dimmer Switch
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems