Selecta Products Dimmer Switch CD3FB163-PNAI

Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 16 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 16 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD3FB163-PNAI - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD3FB163-PNAI
Dimmer Switch CD3FB163-PNAI
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 120 V VOLTAGE RATING 16 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "

"

  • WALL DIMMER TYPE
  • IVORY FINISH
  • 1-POLE OPERATION TYPE
  • COMMERCIAL, LIGHTING CONTROL APPLICATION
  • 120 V VOLTAGE RATING
  • 16 AMPERE LOAD RATING
  • SLIDE-TO-OFF OPERATOR TYPE
  • SCREWLESS WALL PLATE TYPE
  • FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
  • TITAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD3FB163-PNAI
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data

Similar Products