Selecta Products Dimmer Switch CD3FB16-GRY

Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE GRAY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 16 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet
Description
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE GRAY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 16 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD3FB16-GRY - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD3FB16-GRY
Dimmer Switch CD3FB16-GRY
WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE GRAY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 16 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE TITAN[R] BRAND STYLE NARROW
  • WALL DIMMER TYPE
  • 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • GRAY FINISH
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 16 AMPERE LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • FIELD CONFIGURABLE WALL PLATE TYPE
  • 3-WIRE ELECTRONIC FLUORESCENT LOAD TYPE
  • TITAN[R] BRAND
  • STYLE NARROW
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD3FB16-GRY
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data