"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
277 V VOLTAGE RATING
10 AMPERE LOAD RATING
PRESET OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
277 V VOLTAGE RATING
10 AMPERE LOAD RATING
PRESET OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
277 V VOLTAGE RATING
10 AMPERE LOAD RATING
PRESET OPERATOR TYPE
SCREWLESS WALL PLATE TYPE
FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
TITAN[R] BRAND
"