Selecta Products Dimmer Switch CD3FB10277-NAI

Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 277 V VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 277 V VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD3FB10277-NAI - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD3FB10277-NAI
Dimmer Switch CD3FB10277-NAI
" WALL DIMMER TYPE IVORY FINISH 1-POLE OPERATION TYPE COMMERCIAL, LIGHTING CONTROL APPLICATION 277 V VOLTAGE RATING 10 AMPERE LOAD RATING SLIDE-TO-OFF OPERATOR TYPE SCREWLESS WALL PLATE TYPE FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE TITAN[R] BRAND "

"

  • WALL DIMMER TYPE
  • IVORY FINISH
  • 1-POLE OPERATION TYPE
  • COMMERCIAL, LIGHTING CONTROL APPLICATION
  • 277 V VOLTAGE RATING
  • 10 AMPERE LOAD RATING
  • SLIDE-TO-OFF OPERATOR TYPE
  • SCREWLESS WALL PLATE TYPE
  • FLUORESCENT, 3-WIRE ELECTRONIC LOAD TYPE
  • TITAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD3FB10277-NAI
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data