Selecta Products Dimmer Switch CD2000

Description
WALL DIMMER TYPE 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE BROWN FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 2000 W LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
Datasheet
Description
WALL DIMMER TYPE 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE BROWN FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 2000 W LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD2000 - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD2000
Dimmer Switch CD2000
WALL DIMMER TYPE 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE BROWN FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 VAC VOLTAGE RATING 2000 W LOAD RATING SLIDE TO OFF OPERATOR TYPE FIELD CONFIGURABLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TITAN[R] BRAND STYLE WIDE
  • WALL DIMMER TYPE
  • 4.65 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • BROWN FINISH
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 2000 W LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • FIELD CONFIGURABLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TITAN[R] BRAND
  • STYLE WIDE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD2000
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data