Selecta Products Dimmer Switch CD1100-W

Description
" WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 W LOAD RATING SLIDE TO OFF SWITCH OPERATOR TYPE DECORATOR SCREWLESS WALL PLATE TYPE INCANDESCENT LOAD TYPE TITAN[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC STYLE NARROW "
Datasheet
Description
" WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 W LOAD RATING SLIDE TO OFF SWITCH OPERATOR TYPE DECORATOR SCREWLESS WALL PLATE TYPE INCANDESCENT LOAD TYPE TITAN[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC STYLE NARROW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CD1100-W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
CD1100-W
Dimmer Switch CD1100-W
" WALL DIMMER TYPE 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 W LOAD RATING SLIDE TO OFF SWITCH OPERATOR TYPE DECORATOR SCREWLESS WALL PLATE TYPE INCANDESCENT LOAD TYPE TITAN[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC STYLE NARROW "

"

  • WALL DIMMER TYPE
  • 2.85 INCH W X 1.44 INCH D X 4.87 INCH H SIZE
  • WHITE FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 1100 W LOAD RATING
  • SLIDE TO OFF SWITCH OPERATOR TYPE
  • DECORATOR SCREWLESS WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TITAN[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL THERMOPLASTIC
  • STYLE NARROW

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number CD1100-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data